SN74F574DWR is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin SOIC package, designed for driving high-capacitance or low-impedance loads. It operates from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V, and features buffered control inputs and true outputs that can be placed in a high-impedance state via an output enable pin. Maximum clock frequency is 100 MHz, with propagation delays of 3.2 ns to 10 ns for output transitions and 1.2 ns to 12.5 ns for 3-state transitions. The device is characterized for operation within the SN74F574 series specifications and supports standard 50 pF capacitive loads.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 006770-SN74F574DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F574DWR | 296-14823-2-ND | 006770-SN74F574DWR | SN74F574DWR | SN74F574DWR | SN74F574DWR |
| Product Name | SN74F574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74F574DWR | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 10 ns | 8.5 ns | 8.5 ns | |||
| fMAX | 70 MHz | 100 MHz | 100 MHz |