Texas Instruments SN74ALVCH16823 18-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74ALVCH16823DLR

Description
18-Bit Bus-Interface Flip-Flop With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
18-Bit Bus-Interface Flip-Flop With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVCH16823DLR is an 18-bit bus-interface flip-flop with 3-state outputs, designed for 1.65-V to 3.6-V operation. It is packaged in a 56-pin SSOP (DL) with dimensions compatible with a 32.4 mm tape width and 16.0 mm pitch, and operates from -40°C to 85°C. The device features bus-hold circuitry on data inputs, active clearing and clock enable control, and outputs capable of high-impedance state. It supports 2000-V ESD protection per MIL-STD-883 and exceeds 250 mA latch-up immunity per JESD17.

Datasheet Summary
Powered by GS/AI

The SN74ALVCH16823DLR is an 18-bit bus-interface flip-flop with 3-state outputs, designed for 1.65-V to 3.6-V operation. It is packaged in a 56-pin SSOP (DL) with dimensions compatible with a 32.4 mm tape width and 16.0 mm pitch, and operates from -40°C to 85°C. The device features bus-hold circuitry on data inputs, active clearing and clock enable control, and outputs capable of high-impedance state. It supports 2000-V ESD protection per MIL-STD-883 and exceeds 250 mA latch-up immunity per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16823 18-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74ALVCH16823DLR - Texas Instruments
Dallas, TX, United States
SN74ALVCH16823 18-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74ALVCH16823DLR
SN74ALVCH16823 18-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74ALVCH16823DLR
18-Bit Bus-Interface Flip-Flop With 3-State Outputs 56-SSOP -40 to 85

18-Bit Bus-Interface Flip-Flop With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-14786-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14786-2-ND
Flip Flops 296-14786-2-ND
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALVCH16823DLR
765240-SN74ALVCH16823DLR
Logic - Logic - Flip Flops - SN74ALVCH16823DLR 765240-SN74ALVCH16823DLR
Manufacturer: Texas Instruments Win Source Part Number: 765240-SN74ALVCH1682 3DLR Series: 74ALVCH Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Function: Master Reset Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 30pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Family Name: SN74ALVCH16823 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): PI74ALVCH16823VX; PI74ALVCH16823V; 74ALVCH16823PV; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765240-SN74ALVCH16823DLR
Series: 74ALVCH
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 30pF
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Family Name: SN74ALVCH16823
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): PI74ALVCH16823VX; PI74ALVCH16823V; 74ALVCH16823PV;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74ALVCH16823DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74ALVCH16823DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH16823DLR
Logic - Flip Flops SN74ALVCH16823DLR
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH16823DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH16823DLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH16823DLR
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH16823DLR 296-14786-2-ND 765240-SN74ALVCH16823DLR SN74ALVCH16823DLR SN74ALVCH16823DLR SN74ALVCH16823DLR
Product Name SN74ALVCH16823 18-Bit Bus-Interface Flip-Flop With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALVCH16823DLR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 5.8 ns 4.5 ns 4.5 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8682501EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 43 ns
View Details
4 suppliers
 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details