Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 2V to 5.5V, with a temperature range of -40°C to 125°C. The device supports direct bus driving, exceeds 250mA latch-up performance per JESD 17, and has ESD protection exceeding 2000V human-body model and 1000V charged-device model per JESD 22.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC574DWG4 | SN74AHC574DWG4-ND | SN74AHC574DWG4 | SN74AHC574DWG4 | SN74AHC574DWG4 |
| Product Name | SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 19 ns | 10.6 ns | |||
| fMAX | 110 MHz | 115 MHz |