Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOP package, 12.60 mm × 5.30 mm, operating from 4.5 V to 5.5 V, with a temperature range of 0 °C to 70 °C.
Octal D-Type Edge-Triggered Flip-Flops 20-SO 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254156-SN74BCT374NS
Series: 74BCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.1ns @ 5V, 50pF
Current - Quiescent: 5mA
Input Capacitance: 6pF
Family Name: SN74BCT374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 70MHz
Alternative Parts (Cross-Reference): HD74BC374AFP; HD74BC374AFPEL; SN74BCT374N;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SO
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74BCT374NSR | 296-13177-2-ND | 1254156-SN74BCT374NSR | SN74BCT374NSR | SN74BCT374NSR | SN74BCT374NSR |
| Product Name | SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops | Flip Flops | Logic - Logic - Flip Flops - SN74BCT374NSR | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 10.6 ns | 9.1 ns | 9.1 ns | |||
| fMAX | 70 MHz | 70 MHz | 70 MHz | |||
| Operating Current | 60 mA |