The SN74F377AN is an octal D-type flip-flop with clock enable, housed in a 20-pin PDIP package. It operates from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. The device features latched clock enable to prevent false clocking, transfers data on the positive clock edge, and supports high-level output current of -1 mA and low-level output current of 20 mA. Maximum clock frequency is 110 MHz.
Octal D-Type Flip-Flop With Clock Enable 20-PDIP 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
D Flip-Flop, F/FAST Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDIP20
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F377AN | 296-SN74F377AN-ND | SN74F377AN | SN74F377AN | SN74F377AN | SN74F377AN |
| Product Name | SN74F377A Octal D-Type Flip-Flop With Clock Enable | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 10 ns | 9 ns | ||||
| fMAX | 70 MHz | 125 MHz | ||||
| Operating Current | 90 mA |