16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin TVSOP package, operating from 0.8 V to 2.7 V supply voltage, with a typical propagation delay of 2.8 ns at 1.8 V, maximum ICC of 20 mA, and output drive of up to -8 mA at 1.65 V. The device supports mixed-mode signal operation with 3.6 V I/O tolerance, features latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. Operating temperature range is -40°C to 85°C.
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254020-SN74AUC16374
Series: 74AUC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF
Current - Quiescent: 20μA
Input Capacitance: 3pF
Family Name: SN74AUC16374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 250MHz
Alternative Parts (Cross-Reference): 74AUC16374PF; 74AUC16374PFI; 74AUC16374PFI8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 8BIT 48TVSOP
IC FF D-TYPE DUAL 8BIT 48TVSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUC16374DGVR | 296-15419-2-ND | 1254020-SN74AUC16374DGVR | SN74AUC16374DGVR | SN74AUC16374DGVR | SN74AUC16374DGVR |
| Product Name | SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74AUC16374DGVR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 0.8 V ~ 2.7 V | 0.8V ~ 2.7V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 7.3 ns | 2.2 ns | 2.2 ns | |||
| fMAX | 250 MHz | 250 MHz | 250 MHz |