Texas Instruments SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AHC74NSR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SO -40 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - SN74AHC74NSR - Texas Instruments
Dallas, TX, United States
SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
SN74AHC74NSR
SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AHC74NSR
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SO -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-SO -40 to 125

Buy Now Datasheet
Flip Flops - 296-38220-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-38220-2-ND
Flip Flops 296-38220-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHC74NSR
132375-SN74AHC74NSR
Logic - Logic - Flip Flops - SN74AHC74NSR 132375-SN74AHC74NSR
Manufacturer: Texas Instruments Win Source Part Number: 132375-SN74AHC74NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132375-SN74AHC74NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC74NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC74NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC74NSR
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site
Logic - Flip Flops - SN74AHC74NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHC74NSR
Logic - Flip Flops SN74AHC74NSR
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet
Flip Flops - SN74AHC74NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC74NSR
Flip Flops SN74AHC74NSR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC74NSR 296-38220-2-ND 132375-SN74AHC74NSR SN74AHC74NSR SN74AHC74NSR SN74AHC74NSR
Product Name SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Flip Flops Logic - Logic - Flip Flops - SN74AHC74NSR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Propagation Delay 17.5 ns 9.3 ns 9.3 ns
fMAX 110 MHz 115 MHz 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DW - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
CY54FCT273T Octal D-Type Flip-Flops with Clear - 5962-9221503MRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
2 suppliers
Flip Flops - 5470FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers