Texas Instruments SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174NSR

Description
Hex D-Type Flip-Flops With Clear 16-SO -40 to 85
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC174NSR is a hex D-type flip-flop with clear, housed in a 16-pin SOP package measuring 6.20 mm × 5.30 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, typical propagation delay of 14 ns, and ±4-mA output drive at 5 V.

Datasheet Summary
Powered by GS/AI

The SN74HC174NSR is a hex D-type flip-flop with clear, housed in a 16-pin SOP package measuring 6.20 mm × 5.30 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, typical propagation delay of 14 ns, and ±4-mA output drive at 5 V.

Suppliers

Company
Product
Description
Supplier Links
SN74HC174 Hex D-Type Flip-Flops With Clear - SN74HC174NSR - Texas Instruments
Dallas, TX, United States
SN74HC174 Hex D-Type Flip-Flops With Clear
SN74HC174NSR
SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174NSR
Hex D-Type Flip-Flops With Clear 16-SO -40 to 85

Hex D-Type Flip-Flops With Clear 16-SO -40 to 85

Buy Now Datasheet
 - SN74HC174NSR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 296-13215-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13215-1-ND
Flip Flops 296-13215-1-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-13215-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13215-2-ND
Flip Flops 296-13215-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-13215-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13215-6-ND
Flip Flops 296-13215-6-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC174NSR
136315-SN74HC174NSR
Logic - Logic - Flip Flops - SN74HC174NSR 136315-SN74HC174NSR
Manufacturer: Texas Instruments Win Source Part Number: 136315-SN74HC174NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 136315-SN74HC174NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC174NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC174NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC174NSR
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site
Logic - Flip Flops - SN74HC174NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC174NSR
Logic - Flip Flops SN74HC174NSR
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site Datasheet
Flip Flops - SN74HC174NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC174NSR
Flip Flops SN74HC174NSR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC174NSR SN74HC174NSR 296-13215-1-ND 136315-SN74HC174NSR SN74HC174NSR SN74HC174NSR SN74HC174NSR
Product Name SN74HC174 Hex D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74HC174NSR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 34 ns 27 ns 27 ns
fMAX 28 MHz 50 MHz 50 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S174FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers