Texas Instruments SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops SN74BCT574N

Description
Octal D-Type Edge-Triggered Flip-Flops 20-PDIP 0 to 70
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with 3-state outputs in a 20-pin PDIP package, operating from 4.5 V to 5.5 V, with an operating temperature range of 0°C to 70°C. The device supports full parallel loading and offers high-impedance output states for bus driving applications. It meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Maximum low-level output current is 64 mA, with a clock frequency up to 77 MHz.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with 3-state outputs in a 20-pin PDIP package, operating from 4.5 V to 5.5 V, with an operating temperature range of 0°C to 70°C. The device supports full parallel loading and offers high-impedance output states for bus driving applications. It meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Maximum low-level output current is 64 mA, with a clock frequency up to 77 MHz.

Suppliers

Company
Product
Description
Supplier Links
SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops - SN74BCT574N - Texas Instruments
Dallas, TX, United States
SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops
SN74BCT574N
SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops SN74BCT574N
Octal D-Type Edge-Triggered Flip-Flops 20-PDIP 0 to 70

Octal D-Type Edge-Triggered Flip-Flops 20-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - SN74BCT574N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SN74BCT574N-ND
Flip Flops SN74BCT574N-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74BCT574N
794970-SN74BCT574N
Logic - Logic - Flip Flops - SN74BCT574N 794970-SN74BCT574N
Manufacturer: Texas Instruments Win Source Part Number: 794970-SN74BCT574N Series: 74BCT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Current - Quiescent: 8mA Input Capacitance: 5.5pF Family Name: SN74BCT574 Categories: Integrated Circuits (ICs) Clock Frequency: 77MHz Alternative Parts (Cross-Reference): SN74BCT574DWR; SN74BCT574DWE4; SN74BCT574DWRE4; SN74BCT574DWRG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794970-SN74BCT574N
Series: 74BCT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF
Current - Quiescent: 8mA
Input Capacitance: 5.5pF
Family Name: SN74BCT574
Categories: Integrated Circuits (ICs)
Clock Frequency: 77MHz
Alternative Parts (Cross-Reference): SN74BCT574DWR; SN74BCT574DWE4; SN74BCT574DWRE4; SN74BCT574DWRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74BCT574N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74BCT574N
Flip Flops SN74BCT574N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74BCT574N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74BCT574N
Integrated Circuits (ICs) - Logic - Flip Flops SN74BCT574N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74BCT574N SN74BCT574N-ND 794970-SN74BCT574N SN74BCT574N SN74BCT574N
Product Name SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops Flip Flops Logic - Logic - Flip Flops - SN74BCT574N Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 10 ns 8.6 ns 8.6 ns
fMAX 70 MHz 77 MHz
Operating Current 62 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details