Texas Instruments SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174DBR

Description
Hex D-Type Flip-Flops With Clear 16-SSOP -40 to 85
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear, packaged in 16-pin SSOP, measuring 6.20 mm × 5.30 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, featuring a maximum propagation delay of 14 ns, ±4-mA output drive at 5 V, and low power consumption with a maximum standby current of 80 μA.

Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear, packaged in 16-pin SSOP, measuring 6.20 mm × 5.30 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, featuring a maximum propagation delay of 14 ns, ±4-mA output drive at 5 V, and low power consumption with a maximum standby current of 80 μA.

Suppliers

Company
Product
Description
Supplier Links
SN74HC174 Hex D-Type Flip-Flops With Clear - SN74HC174DBR - Texas Instruments
Dallas, TX, United States
SN74HC174 Hex D-Type Flip-Flops With Clear
SN74HC174DBR
SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174DBR
Hex D-Type Flip-Flops With Clear 16-SSOP -40 to 85

Hex D-Type Flip-Flops With Clear 16-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC174DBR
765407-SN74HC174DBR
Logic - Logic - Flip Flops - SN74HC174DBR 765407-SN74HC174DBR
Manufacturer: Texas Instruments Win Source Part Number: 765407-SN74HC174DBR Series: 74HC Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Current - Quiescent: 8μA Input Capacitance: 3pF Family Name: SN74HC174 Categories: Integrated Circuits (ICs) Clock Frequency: 50MHz Alternative Parts (Cross-Reference): 74HC174DB,112; 74HC174DB,118; 74HC174DB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765407-SN74HC174DBR
Series: 74HC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HC174
Categories: Integrated Circuits (ICs)
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): 74HC174DB,112; 74HC174DB,118; 74HC174DB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-19249-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-19249-6-ND
Flip Flops 296-19249-6-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-19249-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-19249-2-ND
Flip Flops 296-19249-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-19249-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-19249-1-ND
Flip Flops 296-19249-1-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - SN74HC174DBR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC174DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC174DBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC174DBR
IC FF D-TYPE SNGL 6BIT 16SSOP

IC FF D-TYPE SNGL 6BIT 16SSOP

Supplier's Site
Logic - Flip Flops - SN74HC174DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC174DBR
Logic - Flip Flops SN74HC174DBR
IC FF D-TYPE SNGL 6BIT 16SSOP

IC FF D-TYPE SNGL 6BIT 16SSOP

Supplier's Site Datasheet
Flip Flops - SN74HC174DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC174DBR
Flip Flops SN74HC174DBR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC174DBR 765407-SN74HC174DBR 296-19249-6-ND SN74HC174DBR SN74HC174DBR SN74HC174DBR SN74HC174DBR
Product Name SN74HC174 Hex D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74HC174DBR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 34 ns 27 ns 27 ns
fMAX 28 MHz 50 MHz 50 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
Flip Flops - 54S175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers