Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AS825ADW

Description
Win Source Part Number: 1258562-SN74AS825ADW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 73 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AS825ADW-TI ,TEXTISSN74AS825ADW Base Product Number: SN74AS8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258562-SN74AS825ADW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 73 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AS825ADW-TI ,TEXTISSN74AS825ADW Base Product Number: SN74AS8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258562-SN74AS825ADW
Integrated Circuits (ICs) - Logic - Flip Flops 1258562-SN74AS825ADW
Win Source Part Number: 1258562-SN74AS825ADW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 73 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AS825ADW-TI ,TEXTISSN74AS825ADW Base Product Number: SN74AS8 Product Status: Obsolete

Win Source Part Number: 1258562-SN74AS825ADW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AS
Type: D-Type
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 73 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AS825ADW-TI,TEXTISSN74AS825ADW
Base Product Number: SN74AS8
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74AS825ADW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS825ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS825ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS825ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74AS825ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS825ADW
Flip Flops SN74AS825ADW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258562-SN74AS825ADW SN74AS825ADW-ND SN74AS825ADW SN74AS825ADW
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 13 ns 13 ns
Low-level Output Current (Sink) 48 mA 48 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74HC73PW,112-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 54FCT574CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details