Texas Instruments SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS174N

Description
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear - SN74ALS174N - Texas Instruments
Dallas, TX, United States
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear
SN74ALS174N
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS174N
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-PDIP 0 to 70

Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS174N
1253723-SN74ALS174N
Logic - Logic - Flip Flops - SN74ALS174N 1253723-SN74ALS174N
Manufacturer: Texas Instruments Win Source Part Number: 1253723-SN74ALS174N Series: 74ALS Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Current - Quiescent: 19mA Family Name: SN74ALS174 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 50MHz Alternative Parts (Cross-Reference): DM74ALS174N; DM74ALS174N_NL; DM74ALS174N_Q; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253723-SN74ALS174N
Series: 74ALS
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Current - Quiescent: 19mA
Family Name: SN74ALS174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): DM74ALS174N; DM74ALS174N_NL; DM74ALS174N_Q;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-5030-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5030-5-ND
Flip Flops 296-5030-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - SN74ALS174N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS174N
Logic - Flip Flops SN74ALS174N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet
Flip Flops - SN74ALS174N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS174N
Flip Flops SN74ALS174N
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS174N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS174N
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS174N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS174N 1253723-SN74ALS174N 296-5030-5-ND SN74ALS174N SN74ALS174N SN74ALS174N
Product Name SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear Logic - Logic - Flip Flops - SN74ALS174N Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 17 ns 17 ns 17 ns
fMAX 70 MHz 50 MHz 50 MHz
Operating Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers
Flip Flops - 54ACTQ273WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers