Texas Instruments SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74AHCT374DWR

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AHCT374DWR - Texas Instruments
Dallas, TX, United States
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AHCT374DWR
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74AHCT374DWR
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-4744-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4744-2-ND
Flip Flops 296-4744-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-4744-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4744-6-ND
Flip Flops 296-4744-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-4744-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4744-1-ND
Flip Flops 296-4744-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - SN74AHCT374DWR - Rochester Electronics
Newburyport, MA, United States
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs

SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHCT374DWR
108665-SN74AHCT374DWR
Logic - Logic - Flip Flops - SN74AHCT374DWR 108665-SN74AHCT374DWR
Manufacturer: Texas Instruments Win Source Part Number: 108665-SN74AHCT374DW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 130MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 108665-SN74AHCT374DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 130MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC D-TYPE POS TRG SNGL 20SOIC - 815-SN74AHCT374DWR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20SOIC
815-SN74AHCT374DWR
IC D-TYPE POS TRG SNGL 20SOIC 815-SN74AHCT374DWR
IC D-TYPE POS TRG SNGL 20SOIC

IC D-TYPE POS TRG SNGL 20SOIC

Supplier's Site
Flip Flops - SN74AHCT374DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT374DWR
Flip Flops SN74AHCT374DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74AHCT374DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT374DWR
Logic - Flip Flops SN74AHCT374DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT374DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT374DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT374DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT374DWR 296-4744-2-ND SN74AHCT374DWR 108665-SN74AHCT374DWR 815-SN74AHCT374DWR SN74AHCT374DWR SN74AHCT374DWR SN74AHCT374DWR
Product Name SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AHCT374DWR IC D-TYPE POS TRG SNGL 20SOIC Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 11.5 ns 10.4 ns 10.4 ns 10.4 ns
fMAX 70 MHz 130 MHz 130 MHz 130 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details