Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082306-SN74HC174DR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 6BIT 16SOIC
2V~6V 50MHz 14ns@6V,50pF D-Type 6 1 8uA SOIC-16 Flip Flops ROHS
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC174DR | 082306-SN74HC174DR | SN74HC174DR | 296-1195-1-ND | SN74HC174DR | SN74HC174DR | SN74HC174DR | SN74HC174DR |
| Product Name | SN74HC174 Hex D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74HC174DR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic ICs >> Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V~6V | 2V ~ 6V | |||
| Propagation Delay | 34 ns | 14 ns | 14 ns | 14 ns | ||||
| fMAX | 28 MHz | 50 MHz | 50 MHz | 50 MHz | ||||
| Operating Current | 0.0800 mA |