Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
D Flip-Flop, AUC Series, 2-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS
IC FF D-TYPE DUAL 1BIT 8DSBGA
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
IC FF D-TYPE DUAL 1BIT 8DSBGA
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-16817-2-ND | SN74AUC2G80YEPR | SN74AUC2G80YEPR | SN74AUC2G80YEPR | SN74AUC2G80YEPR |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | |||
| Output Characteristics | Inverted | ||||
| Propagation Delay | 1.8 ns |