Texas Instruments SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DCKT

Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote
Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop in a 5-pin SC70 package, measuring 1.25mm × 2.00mm, operating from 0.8 V to 3.6 V with a maximum static power consumption of 0.9 µA and a propagation delay of 4.4 ns maximum at 3.3 V. The device supports partial-power-down mode, features Schmitt-trigger inputs, and is rated for operation from −40°C to +85°C.

Datasheet Summary
Powered by GS/AI

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop in a 5-pin SC70 package, measuring 1.25mm × 2.00mm, operating from 0.8 V to 3.6 V with a maximum static power consumption of 0.9 µA and a propagation delay of 4.4 ns maximum at 3.3 V. The device supports partial-power-down mode, features Schmitt-trigger inputs, and is rated for operation from −40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G80DCKT - Texas Instruments
Dallas, TX, United States
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G80DCKT
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DCKT
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SC70 -40 to 85

Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258532-SN74AUP1G80DCKT
Integrated Circuits (ICs) - Logic - Flip Flops 1258532-SN74AUP1G80DCKT
Win Source Part Number: 1258532-SN74AUP1G80D CKT Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 260 MHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AUP1G80DCKTE4,SN 74AUP1G80DCKTE4,TEXT ISSN74AUP1G80DCKT,29 6-32266-2,296-32266- 1,2156-SN74AUP1G80DC KT,SN74AUP1G80DCKT,2 96-32266-6 Base Product Number: 74AUP1G80

Win Source Part Number: 1258532-SN74AUP1G80DCKT
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 260 MHz
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AUP1G80DCKTE4,SN74AUP1G80DCKTE4,TEXTISSN74AUP1G80DCKT,296-32266-2,296-32266-1,2156-SN74AUP1G80DCKT,SN74AUP1G80DCKT,296-32266-6
Base Product Number: 74AUP1G80

Buy Now Datasheet
 - SN74AUP1G80DCKT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO5

D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO5

Supplier's Site Datasheet
Flip Flops - 296-32266-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32266-1-ND
Flip Flops 296-32266-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-32266-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32266-2-ND
Flip Flops 296-32266-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-32266-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32266-6-ND
Flip Flops 296-32266-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Logic - Flip Flops - SN74AUP1G80DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G80DCKT
Logic - Flip Flops SN74AUP1G80DCKT
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet
Flip Flops - SN74AUP1G80DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G80DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G80DCKT
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G80DCKT
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
Ic, 74Aup, D-Type Flip Flop, Sc705; Logic Family / Base Number Texas Instruments - 29AH7476 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Aup, D-Type Flip Flop, Sc705; Logic Family / Base Number Texas Instruments
29AH7476
Ic, 74Aup, D-Type Flip Flop, Sc705; Logic Family / Base Number Texas Instruments 29AH7476
IC, 74AUP, D-TYPE FLIP FLOP, SC705; Logic Family / Base Number:74AUP1G80; Flip-Flop Type:D; Propagation Delay:4.2ns; Frequency:280MHz; Output Current:4mA; Logic Case Style:SC-70; No. of Pins:5Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

IC, 74AUP, D-TYPE FLIP FLOP, SC705; Logic Family / Base Number:74AUP1G80; Flip-Flop Type:D; Propagation Delay:4.2ns; Frequency:280MHz; Output Current:4mA; Logic Case Style:SC-70; No. of Pins:5Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G80DCKT 1258532-SN74AUP1G80DCKT SN74AUP1G80DCKT 296-32266-1-ND SN74AUP1G80DCKT SN74AUP1G80DCKT SN74AUP1G80DCKT 29AH7476
Product Name SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Ic, 74Aup, D-Type Flip Flop, Sc705; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns 4.2 ns
fMAX 100 MHz 260 MHz 260 MHz 280 MHz
Operating Current 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
 - 100131DC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers