SN74ACT74 Dual Positive-Edge-Trigge
IC FF D-TYPE 2-ELE 1-BIT 14-SO
IC FF D-TYPE DUAL 1BIT 14SO
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ACT74NS | 296-SN74ACT74NS-ND | SN74ACT74NS | SN74ACT74NS |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Package Type | SOIC14; SOIC | "14-SOIC (0.209"", 5.30mm Width)"; SOIC | 14-SOIC (0.209\", 5.30mm Width); SOIC | |
| Flip-Flop Type | D | D | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V |