The SN74ALVCH162374DL is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, housed in a 48-pin SSOP package. It operates over a voltage range of 1.65 V to 3.6 V and supports active bus-hold circuitry on data inputs. Outputs include integrated 26-Ω series resistors to suppress overshoot and undershoot, and can sink up to 12 mA. The device maintains high-impedance outputs when the output enable (OE) input is high, and operates over a temperature range of -40°C to 85°C. It complies with ESD protection standards of 2000 V human-body model and 200 V machine model.
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-SSOP -40 to 85
SN74ALVCH162374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 8BIT 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALVCH162374DL | SN74ALVCH162374DL | 296-5183-5-ND | SN74ALVCH162374DL | SN74ALVCH162374DL | SN74ALVCH162374DL |
| Product Name | SN74ALVCH162374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | |||
| Output Characteristics | 3-State | 3-State | 3-State | |||
| Propagation Delay | 5.4 ns | 4.6 ns | ||||
| fMAX | 150 MHz | 150 MHz |