The SN74F174ADR is a hex D-type flip-flop with clear in a 16-pin SOIC package, operating from 0°C to 70°C. It features buffered clock and direct clear inputs, synchronous data transfer on the positive clock edge, and fully buffered outputs. The device supports a supply voltage range of 4.5 V to 5.5 V, with a maximum clock frequency of 80 MHz over the operating range. Output high-level voltage is a minimum of 2.7 V at 4.75 V supply, and low-level output voltage is a maximum of 0.5 V at 20 mA sink current. The package dimensions and tape/reel configuration are specified for 2500 units per reel with a 330 mm reel diameter and 16.4 mm tape width.
Hex D-Type Flip-Flop With Clear 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 006729-SN74F174ADR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
D Flip-Flop, F/FAST Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 6BIT 16SOIC
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F174ADR | 006729-SN74F174ADR | SN74F174ADR | 296-14811-1-ND | SN74F174ADR | SN74F174ADR | SN74F174ADR |
| Product Name | SN74F174A Hex D-Type Flip-Flop With Clear | Logic - Logic - Flip Flops - SN74F174ADR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 11 ns | 10 ns | 10 ns | ||||
| fMAX | 70 MHz | 140 MHz | 140 MHz | ||||
| Operating Current | 55 mA |