Texas Instruments SN74AHCT174 Hex D-Type Flip-Flops With Clear SN74AHCT174PWR

Description
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT174 Hex D-Type Flip-Flops With Clear - SN74AHCT174PWR - Texas Instruments
Dallas, TX, United States
SN74AHCT174 Hex D-Type Flip-Flops With Clear
SN74AHCT174PWR
SN74AHCT174 Hex D-Type Flip-Flops With Clear SN74AHCT174PWR
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-23236-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23236-2-ND
Flip Flops 296-23236-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-23236-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23236-1-ND
Flip Flops 296-23236-1-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-23236-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23236-6-ND
Flip Flops 296-23236-6-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - SN74AHCT174PWR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHCT/VHCT/VT Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, AHCT/VHCT/VT Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT174PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT174PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT174PWR
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site
Flip Flops - SN74AHCT174PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT174PWR
Flip Flops SN74AHCT174PWR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74AHCT174PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT174PWR
Logic - Flip Flops SN74AHCT174PWR
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT174PWR 296-23236-2-ND SN74AHCT174PWR SN74AHCT174PWR SN74AHCT174PWR SN74AHCT174PWR
Product Name SN74AHCT174 Hex D-Type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10 ns 8.8 ns
fMAX 70 MHz 115 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers