Dual J-K Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1258505-SN74HC112DT
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: JK Type
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 5.2mA, 5.2mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Negative Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 60 MHz
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HC112DTCT,SN
Base Product Number: 74HC112
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC112DT | 296-SN74HC112DTTR-ND | 1258505-SN74HC112DT | SN74HC112DT | SN74HC112DT | SN74HC112DT |
| Product Name | SN74HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 41 ns | 21 ns | 21 ns | |||
| fMAX | 70 MHz | 60 MHz | 60 MHz | |||
| Operating Current | 0.0400 mA |