Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 4.5 V to 5.5 V, with a maximum propagation delay of 10.5 ns at 5 V, designed for driving bus lines and compatible with TTL voltage levels. The device supports full parallel access and has outputs capable of high-impedance state, with an operating temperature range of -40°C to 85°C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006514-SN74ACT534DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ACT534DWR | 006514-SN74ACT534DWR | 296-SN74ACT534DWRCT-ND | SN74ACT534DWR | SN74ACT534DWR | SN74ACT534DWR |
| Product Name | SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ACT534DWR | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 12.5 ns | 11.5 ns | 11.5 ns | |||
| fMAX | 90 MHz | 100 MHz | 100 MHz |