Texas Instruments SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHCT574PWRG4

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, operating from -40°C to 125°C, with outputs designed for driving highly capacitive or low-impedance loads. The device is RoHS compliant, features NIPDAU lead finish, and has a Level-1 MSL rating for peak reflow temperature of 260°C.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, operating from -40°C to 125°C, with outputs designed for driving highly capacitive or low-impedance loads. The device is RoHS compliant, features NIPDAU lead finish, and has a Level-1 MSL rating for peak reflow temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74AHCT574PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74AHCT574PWRG4
SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHCT574PWRG4
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 125

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 125

Buy Now Datasheet
Flip Flops - SN74AHCT574PWRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74AHCT574PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT574PWRG4
Logic - Flip Flops SN74AHCT574PWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74AHCT574PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT574PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT574PWRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT574PWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT574PWRG4 SN74AHCT574PWRG4-ND SN74AHCT574PWRG4 SN74AHCT574PWRG4 SN74AHCT574PWRG4
Product Name SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 12 ns 10.6 ns
fMAX 70 MHz 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details