The SN74ALS112AD is a dual J-K negative-edge-trigge
Dual J-K Negative-Edge-Trigge
SN74ALS112A Dual J-K Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS112AD | SN74ALS112AD | 296-5012-5-ND | SN74ALS112AD | SN74ALS112AD | SN74ALS112AD |
| Product Name | SN74ALS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 18 ns | 19 ns | ||||
| fMAX | 75 MHz | 30 MHz | ||||
| Operating Current | 4.5 mA |