Texas Instruments SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS174DR

Description
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear - SN74ALS174DR - Texas Instruments
Dallas, TX, United States
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear
SN74ALS174DR
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS174DR
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70

Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS174DR - Rochester Electronics
Newburyport, MA, United States
SN74ALS174 Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear

SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear

Supplier's Site Datasheet
Flip Flops - 296-SN74ALS174DRTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74ALS174DRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74ALS174DRCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS174DR
122509-SN74ALS174DR
Logic - Logic - Flip Flops - SN74ALS174DR 122509-SN74ALS174DR
Manufacturer: Texas Instruments Win Source Part Number: 122509-SN74ALS174DR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 19mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122509-SN74ALS174DR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 19mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74ALS174DR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS174DR
Logic - Flip Flops SN74ALS174DR
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS174DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS174DR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS174DR
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Flip Flops - SN74ALS174DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS174DR
Flip Flops SN74ALS174DR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS174DR SN74ALS174DR 296-SN74ALS174DRTR-ND 122509-SN74ALS174DR SN74ALS174DR SN74ALS174DR SN74ALS174DR
Product Name SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74ALS174DR Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 17 ns 17 ns 17 ns
fMAX 70 MHz 50 MHz 50 MHz
Operating Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001M3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details