Texas Instruments SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS175DR

Description
Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear - SN74ALS175DR - Texas Instruments
Dallas, TX, United States
SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear
SN74ALS175DR
SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS175DR
Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70

Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-14721-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14721-2-ND
Flip Flops 296-14721-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS175DR
029805-SN74ALS175DR
Logic - Logic - Flip Flops - SN74ALS175DR 029805-SN74ALS175DR
Manufacturer: Texas Instruments Win Source Part Number: 029805-SN74ALS175DR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 14mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029805-SN74ALS175DR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 14mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS175DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS175DR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS175DR
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Logic - Flip Flops - SN74ALS175DR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS175DR
Logic - Flip Flops SN74ALS175DR
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - SN74ALS175DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS175DR
Flip Flops SN74ALS175DR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SOIC 0 to 70 - 815-SN74ALS175DR - Utmel Electronic Limited
Hong Kong, China
Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SOIC 0 to 70
815-SN74ALS175DR
Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SOIC 0 to 70 815-SN74ALS175DR
Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70

Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SOIC 0 to 70

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS175DR 296-14721-2-ND 029805-SN74ALS175DR SN74ALS175DR SN74ALS175DR SN74ALS175DR 815-SN74ALS175DR
Product Name SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74ALS175DR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SOIC 0 to 70
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V
Propagation Delay 17 ns 17 ns 17 ns 23 ns
fMAX 70 MHz 50 MHz 50 MHz 50 MHz
Operating Current 14 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 54ACT109WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details