Texas Instruments SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops SN74BCT574DW

Description
Octal D-Type Edge-Triggered Flip-Flops 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Flip-Flops 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops - SN74BCT574DW - Texas Instruments
Dallas, TX, United States
SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops
SN74BCT574DW
SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops SN74BCT574DW
Octal D-Type Edge-Triggered Flip-Flops 20-SOIC 0 to 70

Octal D-Type Edge-Triggered Flip-Flops 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258517-SN74BCT574DW
Integrated Circuits (ICs) - Logic - Flip Flops 1258517-SN74BCT574DW
Win Source Part Number: 1258517-SN74BCT574DW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74BCT Type: D-Type Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 77 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74BCT574DW,TE XTISSN74BCT574DW,SN7 4BCT574DWG4,SN74BCT5 74DWE4,SN74BCT574DWE 4,SN74BCT574DWG4,-SN 74BCT574DWR Base Product Number: 74BCT574

Win Source Part Number: 1258517-SN74BCT574DW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74BCT
Type: D-Type
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 77 MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74BCT574DW,TEXTISSN74BCT574DW,SN74BCT574DWG4,SN74BCT574DWE4,SN74BCT574DWE4,SN74BCT574DWG4,-SN74BCT574DWR
Base Product Number: 74BCT574

Buy Now Datasheet
Flip Flops - SN74BCT574DW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74BCT574DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74BCT574DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74BCT574DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74BCT574DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74BCT574DW
Flip Flops SN74BCT574DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74BCT574DW 1258517-SN74BCT574DW SN74BCT574DW-ND SN74BCT574DW SN74BCT574DW
Product Name SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 10 ns 8.6 ns 8.6 ns
fMAX 70 MHz 77 MHz
Operating Current 62 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
5 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074NSR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details