Texas Instruments High-Performance Analog Flip Flops SN74AS175BDR

Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74AS175BDR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS175BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS175BDR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS175BDR
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Logic - Flip Flops - SN74AS175BDR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS175BDR
Logic - Flip Flops SN74AS175BDR
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - SN74AS175BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS175BDR
Flip Flops SN74AS175BDR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AS175BDR-ND SN74AS175BDR SN74AS175BDR SN74AS175BDR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10 ns
Low-level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT175PW118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54H108DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers