Texas Instruments SN74HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset SN74HC112N

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC112N - Texas Instruments
Dallas, TX, United States
SN74HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC112N
SN74HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset SN74HC112N
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset 16-PDIP -40 to 85

Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset 16-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-12121-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12121-5-ND
Flip Flops 296-12121-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC112N
006809-SN74HC112N
Logic - Logic - Flip Flops - SN74HC112N 006809-SN74HC112N
Manufacturer: Texas Instruments Win Source Part Number: 006809-SN74HC112N Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006809-SN74HC112N
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HC112N - Rochester Electronics
Newburyport, MA, United States
SN74HC112N - Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset

SN74HC112N - Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset

Supplier's Site Datasheet
Flip Flop ICs - 2528713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2528713
Flip Flop ICs 2528713
Flip Flop JK-Type, SN74HC112N

Flip Flop JK-Type, SN74HC112N

Supplier's Site
Flip Flop ICs - 2528713P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2528713P
Flip Flop ICs 2528713P
Flip Flop JK-Type, SN74HC112N

Flip Flop JK-Type, SN74HC112N

Supplier's Site
Flip Flop ICs - 2528712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2528712
Flip Flop ICs 2528712
Flip Flop JK-Type, SN74HC112N

Flip Flop JK-Type, SN74HC112N

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC112N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC112N
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC112N
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site
Flip Flops - SN74HC112N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC112N
Flip Flops SN74HC112N
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now
Ic, Logic, 74Hc, Flip-Flop; Logic Family / Base Number Texas Instruments - 28AH5048 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Hc, Flip-Flop; Logic Family / Base Number Texas Instruments
28AH5048
Ic, Logic, 74Hc, Flip-Flop; Logic Family / Base Number Texas Instruments 28AH5048
IC, LOGIC, 74HC, FLIP-FLOP; Logic Family / Base Number:74HC112; Flip-Flop Type:JK; Propagation Delay:13ns; Frequency:24MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Negative Edge; IC Output RoHS Compliant: Yes

IC, LOGIC, 74HC, FLIP-FLOP; Logic Family / Base Number:74HC112; Flip-Flop Type:JK; Propagation Delay:13ns; Frequency:24MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Negative Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74HC112N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC112N
Logic - Flip Flops SN74HC112N
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC112N 296-12121-5-ND 006809-SN74HC112N SN74HC112N 2528713 SN74HC112N SN74HC112N 28AH5048 SN74HC112N
Product Name SN74HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Logic - Logic - Flip Flops - SN74HC112N Flip Flop ICs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Ic, Logic, 74Hc, Flip-Flop; Logic Family / Base Number Texas Instruments Logic - Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered; Negative Edge Negative-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 41 ns 13 ns 13 ns 13 ns
fMAX 70 MHz 60 MHz 24 MHz 60 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details