Dual positive-edge-trigge
Dual Positive-Edge-Trigge
D Flip-Flop, AUC Series, 2-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS
Win Source Part Number: 1258555-SN74AUC2G79Y
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUC
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 2.5 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 275 MHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AUC2G79YZPRR,29
Base Product Number: 74AUC2G79
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
IC FF D-TYPE DUAL 1BIT 8DSBGA
IC FF D-TYPE DUAL 1BIT 8DSBGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUC2G79YZPR | SN74AUC2G79YZPR | 1258555-SN74AUC2G79YZPR | 296-16641-2-ND | SN74AUC2G79YZPR | SN74AUC2G79YZPR | SN74AUC2G79YZPR |
| Product Name | SN74AUC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | |||
| Propagation Delay | 5 ns | 1.8 ns | 1.8 ns | ||||
| fMAX | 250 MHz | 275 MHz | 275 MHz |