Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 134101-SN74ALS574BN
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 18mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
D-TYPE FLIP FLOP, 3-STATE, DIP-20; Logic Family / Base Number:74ALS574; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:35MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC, 74ALS TTL, 74ALS574, DIP20, 5V; Logic Family / Base Number:74ALS574; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:35MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS574BN | 134101-SN74ALS574BN | 296-1504-5-ND | 08F6077 | SN74ALS574BN | SN74ALS574BN | SN74ALS574BN |
| Product Name | SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - SN74ALS574BN | Flip Flops | D-Type Flip Flop, 3-State, Dip-20; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 14 ns | 14 ns | 14 ns | 14 ns | |||
| fMAX | 75 MHz | 35 MHz | 35 MHz | 35 MHz | |||
| Operating Current | 30 mA |