Texas Instruments High-Performance Analog Flip Flops SN74ALS576BNS

Description
IC FF D-TYPE 1-ELE 8-BIT 20-SO
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74ALS576BNS-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-SO

IC FF D-TYPE 1-ELE 8-BIT 20-SO

Buy Now Datasheet
 - SN74ALS576BNS - Rochester Electronics
Newburyport, MA, United States
SN74ALS576B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs

SN74ALS576B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Flip Flops - SN74ALS576BNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS576BNS
Flip Flops SN74ALS576BNS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS576BNS
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS576BNS
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-SN74ALS576BNS-ND SN74ALS576BNS SN74ALS576BNS SN74ALS576BNS
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT377CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
2 suppliers
 - 74HC273D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO20
Logic Family CMOS
View Details
5 suppliers