Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin PDIP package, operating from 4.5V to 5.5V with a propagation delay of 10.5ns at 5V and 15pF, supporting up to 75MHz operation and a temperature range of -40°C to 85°C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHCT374N | 296-4745-5-ND | SN74AHCT374N | SN74AHCT374N |
| Product Name | SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 11.5 ns | 10.4 ns | ||
| fMAX | 70 MHz | |||
| Operating Current | 0.0400 mA |