Texas Instruments SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUC2G80YZPR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUC2G80YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUC2G80YZPR
SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUC2G80YZPR
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flop 8-DSBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258556-SN74AUC2G80YZPR
Integrated Circuits (ICs) - Logic - Flip Flops 1258556-SN74AUC2G80YZPR
Win Source Part Number: 1258556-SN74AUC2G80Y ZPR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUC Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 9mA, 9mA Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Input Capacitance: 2.5 pF Voltage - Supply: 0.8V ~ 2.7V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 275 MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AUC2G80YZPRT R,-296-16818-1,296-1 6818-1,-SN74AUC2G80Y ZPRR,296-16818-1,296 -16818-2,296-SN74AUC 2G80YZPRDKR,296-SN74 AUC2G80YZPRCT,-296-1 6818-1,2156-SN74AUC2 G80YZPR,TEXTISSN74AU C2G80YZPR,296-16818- 2 Base Product Number: 74AUC2G80

Win Source Part Number: 1258556-SN74AUC2G80YZPR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUC
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 2.5 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 275 MHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AUC2G80YZPRTR,-296-16818-1,296-16818-1,-SN74AUC2G80YZPRR,296-16818-1,296-16818-2,296-SN74AUC2G80YZPRDKR,296-SN74AUC2G80YZPRCT,-296-16818-1,2156-SN74AUC2G80YZPR,TEXTISSN74AUC2G80YZPR,296-16818-2
Base Product Number: 74AUC2G80

Buy Now Datasheet
Flip Flops - 296-SN74AUC2G80YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
 - SN74AUC2G80YZPR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUC Series, 2-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS

D Flip-Flop, AUC Series, 2-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS

Supplier's Site Datasheet
Flip Flops - SN74AUC2G80YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC2G80YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC2G80YZPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC2G80YZPR
IC FF D-TYPE DUAL 1BIT 8DSBGA

IC FF D-TYPE DUAL 1BIT 8DSBGA

Supplier's Site
Logic - Flip Flops - SN74AUC2G80YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC2G80YZPR
Logic - Flip Flops SN74AUC2G80YZPR
IC FF D-TYPE DUAL 1BIT 8DSBGA

IC FF D-TYPE DUAL 1BIT 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC2G80YZPR 1258556-SN74AUC2G80YZPR 296-SN74AUC2G80YZPRTR-ND SN74AUC2G80YZPR SN74AUC2G80YZPR SN74AUC2G80YZPR SN74AUC2G80YZPR
Product Name SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 5 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
6 suppliers
Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers