Texas Instruments SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs SN74ALVCH16721DL

Description
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVCH16721DL is a 3.3-V 20-bit flip-flop with 3-state outputs in a 56-pin SSOP (DL) package. It operates from -40°C to 85°C and features bus-hold circuitry on data inputs, a clock-enable control, and an output-enable function that places outputs in a high-impedance state. The device supports 1.65-V to 3.6-V VCC operation, with output current ratings of -24 mA (high) and 24 mA (low) at 3.0 V VCC. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 250 mA per JESD17.

Datasheet Summary
Powered by GS/AI

The SN74ALVCH16721DL is a 3.3-V 20-bit flip-flop with 3-state outputs in a 56-pin SSOP (DL) package. It operates from -40°C to 85°C and features bus-hold circuitry on data inputs, a clock-enable control, and an output-enable function that places outputs in a high-impedance state. The device supports 1.65-V to 3.6-V VCC operation, with output current ratings of -24 mA (high) and 24 mA (low) at 3.0 V VCC. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 250 mA per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - SN74ALVCH16721DL - Texas Instruments
Dallas, TX, United States
SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs
SN74ALVCH16721DL
SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs SN74ALVCH16721DL
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85

3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74ALVCH16721DL-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - SN74ALVCH16721DL - Rochester Electronics
Newburyport, MA, United States
SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs

SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALVCH16721DL
812969-SN74ALVCH16721DL
Logic - Logic - Flip Flops - SN74ALVCH16721DL 812969-SN74ALVCH16721DL
Manufacturer: Texas Instruments Win Source Part Number: 812969-SN74ALVCH1672 1DL Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 20 Trigger Type: Positive Edge Input Capacitance: 3.5pF Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 150MHz Manufacturer Package: 56-BSSOP Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 4.3ns at 3.3V, 50pF Part Number Series: 74ALVCH16721

Manufacturer: Texas Instruments
Win Source Part Number: 812969-SN74ALVCH16721DL
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 20
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 150MHz
Manufacturer Package: 56-BSSOP
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Iq): 40μA
Max Propagation Delay at V, Max CL: 4.3ns at 3.3V, 50pF
Part Number Series: 74ALVCH16721

Buy Now
Logic - Flip Flops - SN74ALVCH16721DL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH16721DL
Logic - Flip Flops SN74ALVCH16721DL
IC FF D-TYPE SNGL 20BIT 56SSOP

IC FF D-TYPE SNGL 20BIT 56SSOP

Supplier's Site Datasheet
Flip Flops - SN74ALVCH16721DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH16721DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH16721DL
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH16721DL
IC FF D-TYPE SNGL 20BIT 56SSOP

IC FF D-TYPE SNGL 20BIT 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH16721DL SN74ALVCH16721DL-ND SN74ALVCH16721DL 812969-SN74ALVCH16721DL SN74ALVCH16721DL SN74ALVCH16721DL SN74ALVCH16721DL
Product Name SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALVCH16721DL Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.3V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 5.6 ns 4.3 ns 4.3 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers