Texas Instruments SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DRYR

Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G80DRYR - Texas Instruments
Dallas, TX, United States
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G80DRYR
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DRYR
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 6-SON -40 to 85

Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop 6-SON -40 to 85

Buy Now Datasheet
Flip Flops - 296-27282-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-27282-1-ND
Flip Flops 296-27282-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now Datasheet
Flip Flops - 296-27282-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-27282-6-ND
Flip Flops 296-27282-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now Datasheet
Flip Flops - 296-27282-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-27282-2-ND
Flip Flops 296-27282-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now Datasheet
 - SN74AUP1G80DRYR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO6

D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO6

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258534-SN74AUP1G80DRYR
Integrated Circuits (ICs) - Logic - Flip Flops 1258534-SN74AUP1G80DRYR
Win Source Part Number: 1258534-SN74AUP1G80D RYR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 260 MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-27282-1,-SN74AU P1G80DRYRR,296-27282 -6,296-27282-2,TEXTI SSN74AUP1G80DRYR,215 6-SN74AUP1G80DRYR,29 6-27282-1 Base Product Number: 74AUP1G80

Win Source Part Number: 1258534-SN74AUP1G80DRYR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 260 MHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-27282-1,-SN74AUP1G80DRYRR,296-27282-6,296-27282-2,TEXTISSN74AUP1G80DRYR,2156-SN74AUP1G80DRYR,296-27282-1
Base Product Number: 74AUP1G80

Buy Now Datasheet
Logic - Flip Flops - SN74AUP1G80DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G80DRYR
Logic - Flip Flops SN74AUP1G80DRYR
IC FF D-TYPE SNGL 1BIT 6SON

IC FF D-TYPE SNGL 1BIT 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G80DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G80DRYR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G80DRYR
IC FF D-TYPE SNGL 1BIT 6SON

IC FF D-TYPE SNGL 1BIT 6SON

Supplier's Site
Flip Flops - SN74AUP1G80DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G80DRYR 296-27282-1-ND SN74AUP1G80DRYR 1258534-SN74AUP1G80DRYR SN74AUP1G80DRYR SN74AUP1G80DRYR SN74AUP1G80DRYR
Product Name SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns
fMAX 100 MHz 260 MHz 260 MHz
Operating Current 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ACT175JRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 5474FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details