Texas Instruments SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs SN74ALVCH162721DLR

Description
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - SN74ALVCH162721DLR - Texas Instruments
Dallas, TX, United States
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs
SN74ALVCH162721DLR
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs SN74ALVCH162721DLR
3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85

3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-5204-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5204-2-ND
Flip Flops 296-5204-2-ND
"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1094881-SN74ALVCH162721DLR
Integrated Circuits (ICs) - Logic - Flip Flops 1094881-SN74ALVCH162721DLR
Win Source Part Number: 1094881-SN74ALVCH162 721DLR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 20 Max Propagation Delay @ V, Max CL: 5.3ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz Alternative Parts (Cross-Reference): 74ALVCH162260DLRG4; 74ALVT16260DL,518; 74ALVT16260DL,512; SN74ABTH162260DLR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH162721DLRG4- NDR,296-5204-2-NDR,T EXTISSN74ALVCH162721 DLR,296-5204-2,-296- 5204-1-ND,296-5204-1 ,296-5204-1-NDR,-296 -5204-1,-SN74ALVCH16 2721DLR-NDR,74ALVCH1 62721DLRG4,296-5204- 6,-74ALVCH162721DLRG 4,74ALVCH162721DLRG4 -ND,2156-SN74ALVCH16 2721DLR Base Product Number: 74ALVCH162721

Win Source Part Number: 1094881-SN74ALVCH162721DLR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 20
Max Propagation Delay @ V, Max CL: 5.3ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
Alternative Parts (Cross-Reference): 74ALVCH162260DLRG4; 74ALVT16260DL,518; 74ALVT16260DL,512; SN74ABTH162260DLR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74ALVCH162721DLRG4-NDR,296-5204-2-NDR,TEXTISSN74ALVCH162721DLR,296-5204-2,-296-5204-1-ND,296-5204-1,296-5204-1-NDR,-296-5204-1,-SN74ALVCH162721DLR-NDR,74ALVCH162721DLRG4,296-5204-6,-74ALVCH162721DLRG4,74ALVCH162721DLRG4-ND,2156-SN74ALVCH162721DLR
Base Product Number: 74ALVCH162721

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH162721DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH162721DLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH162721DLR
IC FF D-TYPE SNGL 20BIT 56SSOP

IC FF D-TYPE SNGL 20BIT 56SSOP

Supplier's Site
Logic - Flip Flops - SN74ALVCH162721DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH162721DLR
Logic - Flip Flops SN74ALVCH162721DLR
IC FF D-TYPE SNGL 20BIT 56SSOP

IC FF D-TYPE SNGL 20BIT 56SSOP

Supplier's Site Datasheet
Flip Flops - SN74ALVCH162721DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH162721DLR 296-5204-2-ND 1094881-SN74ALVCH162721DLR SN74ALVCH162721DLR SN74ALVCH162721DLR SN74ALVCH162721DLR
Product Name SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 6.7 ns 5.3 ns 5.3 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
4 suppliers
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-89525013A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details