Texas Instruments High-Performance Analog Flip Flops SN74F174ANSR

Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74F174ANSR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - SN74F174ANSR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Logic - Flip Flops - SN74F174ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74F174ANSR
Logic - Flip Flops SN74F174ANSR
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site Datasheet
Flip Flops - SN74F174ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F174ANSR
Flip Flops SN74F174ANSR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74F174ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F174ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74F174ANSR
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74F174ANSR-ND SN74F174ANSR SN74F174ANSR SN74F174ANSR SN74F174ANSR
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Non-Inverted
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3961-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 100331QIX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Flip Flops - 100351WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details