Texas Instruments SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G79DRYR

Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G79DRYR - Texas Instruments
Dallas, TX, United States
SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G79DRYR
SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G79DRYR
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 6-SON -40 to 85

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop 6-SON -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUP1G79DRYR
141743-SN74AUP1G79DRYR
Logic - Logic - Flip Flops - SN74AUP1G79DRYR 141743-SN74AUP1G79DRYR
Manufacturer: Texas Instruments Win Source Part Number: 141743-SN74AUP1G79DR YR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.8ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 500nA Input Capacitance: 1.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 6-UFDFN Purpose: Standard Supply Voltage - Operating: 0.8 V to 3.6 V Max Frequency: 266MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141743-SN74AUP1G79DRYR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.8ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 6-UFDFN
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 266MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-27281-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-27281-2-ND
Flip Flops 296-27281-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G79DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G79DRYR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G79DRYR
IC FF D-TYPE SNGL 1BIT 6SON

IC FF D-TYPE SNGL 1BIT 6SON

Supplier's Site
Flip Flops - SN74AUP1G79DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now
Logic - Flip Flops - SN74AUP1G79DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G79DRYR
Logic - Flip Flops SN74AUP1G79DRYR
IC FF D-TYPE SNGL 1BIT 6SON

IC FF D-TYPE SNGL 1BIT 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G79DRYR 141743-SN74AUP1G79DRYR 296-27281-2-ND SN74AUP1G79DRYR SN74AUP1G79DRYR SN74AUP1G79DRYR
Product Name SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74AUP1G79DRYR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 27.2 ns 5.8 ns 5.8 ns
fMAX 100 MHz 266 MHz 266 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details