Texas Instruments SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AS574DW

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, characterized for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, characterized for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AS574DW - Texas Instruments
Dallas, TX, United States
SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AS574DW
SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AS574DW
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-6363-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6363-5-ND
Flip Flops 296-6363-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AS574DW
1253994-SN74AS574DW
Logic - Logic - Flip Flops - SN74AS574DW 1253994-SN74AS574DW
Manufacturer: Texas Instruments Win Source Part Number: 1253994-SN74AS574DW Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Clock Frequency: 90MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74AS574 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 116mA Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253994-SN74AS574DW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 90MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS574
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 116mA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Buy Now
Flip Flops - SN74AS574DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS574DW
Flip Flops SN74AS574DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS574DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS574DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS574DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AS574DW 296-6363-5-ND 1253994-SN74AS574DW SN74AS574DW SN74AS574DW
Product Name SN74AS574 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AS574DW Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 9 ns 9 ns 9 ns
fMAX 125 MHz 90 MHz
Operating Current 142 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers
SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details
2 suppliers
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers