Texas Instruments High-Performance Analog Flip Flops SN74ALS876ADW

Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74ALS876ADW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258612-SN74ALS876ADW
Integrated Circuits (ICs) - Logic - Flip Flops 1258612-SN74ALS876ADW
Win Source Part Number: 1258612-SN74ALS876AD W Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 30 MHz ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 21 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS876ADWG4,SN74 ALS876ADWE4,2156-SN7 4ALS876ADW-TI,SN74AL S876ADWE4,TEXTISSN74 ALS876ADW,SN74ALS876 ADWG4 Base Product Number: SN74ALS8 Product Status: Obsolete

Win Source Part Number: 1258612-SN74ALS876ADW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALS
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 30 MHz
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 21 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS876ADWG4,SN74ALS876ADWE4,2156-SN74ALS876ADW-TI,SN74ALS876ADWE4,TEXTISSN74ALS876ADW,SN74ALS876ADWG4
Base Product Number: SN74ALS8
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS876ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS876ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS876ADW
IC FF D-TYPE DUAL 4BIT 20SOIC

IC FF D-TYPE DUAL 4BIT 20SOIC

Supplier's Site
Flip Flops - SN74ALS876ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS876ADW
Flip Flops SN74ALS876ADW
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS876ADW-ND 1258612-SN74ALS876ADW SN74ALS876ADW SN74ALS876ADW
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
Logic - Flip Flops - 74AC175SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-4064-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers