Texas Instruments SN74ALS577A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS577ADW

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs featuring a synchronous clear function, available in a 24-pin small-outline (DW) package. Operates over a temperature range of 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. Outputs are capable of sourcing −1 mA and sinking up to 24 mA. Clock frequency supports up to 30 MHz.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs featuring a synchronous clear function, available in a 24-pin small-outline (DW) package. Operates over a temperature range of 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. Outputs are capable of sourcing −1 mA and sinking up to 24 mA. Clock frequency supports up to 30 MHz.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS577A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ALS577ADW - Texas Instruments
Dallas, TX, United States
SN74ALS577A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ALS577ADW
SN74ALS577A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS577ADW
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - SN74ALS577ADW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SN74ALS577ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS577ADW
Flip Flops SN74ALS577ADW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS577ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS577ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS577ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS577ADW SN74ALS577ADW-ND SN74ALS577ADW SN74ALS577ADW
Product Name SN74ALS577A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 14 ns 14 ns
fMAX 75 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers
Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details