Quadruple D-type positive-edge-trigge
Quadruple D-Type Positive-Edge-Trigge
SN74ALS175 Quadruple D-Type Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1253725-SN74ALS175D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 50MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS175
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 14mA
Max Propagation Delay at V, Max CL: 17ns at 5V, 50pF
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS175D | SN74ALS175D | 1253725-SN74ALS175D | 296-5032-5-ND | SN74ALS175D | SN74ALS175D | SN74ALS175D |
| Product Name | SN74ALS175 Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74ALS175D | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | ||||
| fMAX | 70 MHz | 50 MHz | 50 MHz | ||||
| Operating Current | 14 mA |