Manufacturer: Texas Instruments
Win Source Part Number: 118003-SN74AHCT374NS
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 130MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 118003-SN74AHCT374NSR | SN74AHCT374NSR-ND | 815-SN74AHCT374NSR | SN74AHCT374NSR | SN74AHCT374NSR | SN74AHCT374NSR |
| Product Name | Logic - Logic - Flip Flops - SN74AHCT374NSR | Flip Flops | IC FF D-TYPE SNGL 8BIT 20SO | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 10.4 ns | 10.4 ns | 10.4 ns | |||
| fMAX | 130 MHz | 130 MHz | 130 MHz | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | 8 mA |