Texas Instruments SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74AS374N

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
Request a Quote
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin plastic dual in-line package (PDIP), characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. The device features buffered output-enable control, supports data retention during output high-impedance state, and has a maximum clock frequency of 35 MHz.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin plastic dual in-line package (PDIP), characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. The device features buffered output-enable control, supports data retention during output high-impedance state, and has a maximum clock frequency of 35 MHz.

Suppliers

Company
Product
Description
Supplier Links
SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - SN74AS374N - Texas Instruments
Dallas, TX, United States
SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
SN74AS374N
SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74AS374N
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AS374N
029861-SN74AS374N
Logic - Logic - Flip Flops - SN74AS374N 029861-SN74AS374N
Manufacturer: Texas Instruments Win Source Part Number: 029861-SN74AS374N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 120mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029861-SN74AS374N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-6357-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6357-5-ND
Flip Flops 296-6357-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS374N
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - SN74AS374N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS374N
Logic - Flip Flops SN74AS374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - SN74AS374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS374N
Flip Flops SN74AS374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AS374N 029861-SN74AS374N 296-6357-5-ND SN74AS374N SN74AS374N SN74AS374N
Product Name SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - SN74AS374N Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 9 ns 9 ns 9 ns
fMAX 125 MHz 125 MHz 125 MHz
Operating Current 128 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001M3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
2 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers