Texas Instruments SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74ALVCH32374KR

Description
32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74ALVCH32374KR - Texas Instruments
Dallas, TX, United States
SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74ALVCH32374KR
SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74ALVCH32374KR
32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85

32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALVCH32374KR
124692-SN74ALVCH32374KR
Logic - Logic - Flip Flops - SN74ALVCH32374KR 124692-SN74ALVCH32374KR
Manufacturer: Texas Instruments Win Source Part Number: 124692-SN74ALVCH3237 4KR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 80μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 96-LFBGA Purpose: Standard Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124692-SN74ALVCH32374KR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 80μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 96-LFBGA
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ALVCH32374KR - Rochester Electronics
Newburyport, MA, United States
SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs

SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs

Supplier's Site Datasheet
Flip Flops - 296-6281-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6281-2-ND
Flip Flops 296-6281-2-ND
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet
IC FF D-TYPE QUAD 8BIT 96LFBGA - 815-SN74ALVCH32374KR - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE QUAD 8BIT 96LFBGA
815-SN74ALVCH32374KR
IC FF D-TYPE QUAD 8BIT 96LFBGA 815-SN74ALVCH32374KR
IC FF D-TYPE QUAD 8BIT 96LFBGA

IC FF D-TYPE QUAD 8BIT 96LFBGA

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH32374KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH32374KR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH32374KR
IC FF D-TYPE QUAD 8BIT 96LFBGA

IC FF D-TYPE QUAD 8BIT 96LFBGA

Supplier's Site
Flip Flops - SN74ALVCH32374KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now
Logic - Flip Flops - SN74ALVCH32374KR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH32374KR
Logic - Flip Flops SN74ALVCH32374KR
IC FF D-TYPE QUAD 8BIT 96LFBGA

IC FF D-TYPE QUAD 8BIT 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH32374KR 124692-SN74ALVCH32374KR SN74ALVCH32374KR 296-6281-2-ND 815-SN74ALVCH32374KR SN74ALVCH32374KR SN74ALVCH32374KR SN74ALVCH32374KR
Product Name SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74ALVCH32374KR Flip Flops IC FF D-TYPE QUAD 8BIT 96LFBGA Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.65 V ~ 3.6 V 1.65V ~ 3.6V 1.8V 3.6V; 1.65V ~ 3.6V
Propagation Delay 4.2 ns 4.2 ns 6.2 ns
fMAX 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301Q2A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details