Texas Instruments SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174DRG4

Description
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC174DRG4 is a hex D-type flip-flop designed for positive-edge triggering, featuring six flip-flops with shared clock and clear inputs. It operates within a wide voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads, making it suitable for various applications such as buffer/storage registers, shift registers, and pattern generators. The device has a low power consumption of 80 OºA maximum and a typical propagation delay of 14 ns. It provides a ±4 mA output drive at 5 V and has a low input current of 1 OºA maximum. The product is available in a 16-pin SOIC package, measuring 9.90 mm by 3.90 mm.

Datasheet Summary
Powered by GS/AI

The SN74HC174DRG4 is a hex D-type flip-flop designed for positive-edge triggering, featuring six flip-flops with shared clock and clear inputs. It operates within a wide voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads, making it suitable for various applications such as buffer/storage registers, shift registers, and pattern generators. The device has a low power consumption of 80 OºA maximum and a typical propagation delay of 14 ns. It provides a ±4 mA output drive at 5 V and has a low input current of 1 OºA maximum. The product is available in a 16-pin SOIC package, measuring 9.90 mm by 3.90 mm.

Suppliers

Company
Product
Description
Supplier Links
SN74HC174 Hex D-Type Flip-Flops With Clear - SN74HC174DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC174 Hex D-Type Flip-Flops With Clear
SN74HC174DRG4
SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174DRG4
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85

Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-31798-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31798-1-ND
Flip Flops 296-31798-1-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31798-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31798-2-ND
Flip Flops 296-31798-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74HC174DRG4 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Flip Flops - SN74HC174DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC174DRG4
Logic - Flip Flops SN74HC174DRG4
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC174DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC174DRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC174DRG4
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Flip Flops - SN74HC174DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC174DRG4
Flip Flops SN74HC174DRG4
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC174DRG4 296-31798-1-ND SN74HC174DRG4 SN74HC174DRG4 SN74HC174DRG4 SN74HC174DRG4
Product Name SN74HC174 Hex D-Type Flip-Flops With Clear Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 34 ns 27 ns
fMAX 28 MHz 50 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details