TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74AHC273QPWRQ1 -- FLIP FLOPS
Texas Instruments High-Performance Analog
Flip Flops
SN74AHC273QPWRQ1
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote
Email Supplier
Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
296-SN74AHC273QPWRQ1TR-ND |
|
Product Name
|
Flip Flops |
|
Flip-Flop Type
|
D
|
|
Triggering
|
Positive-edge Triggered
|
|
Supply Voltage
|
2V ~ 5.5V
|
|
Output Characteristics
|
Non-Inverted
|
|
Propagation Delay
|
10 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
236 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
4.5 V ~ 5.5 V
Propagation Delay
11 ns
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
1.65V ~ 3.6V
View Details
4 suppliers