Texas Instruments SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G79RSER

Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-UQFN -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP2G79RSER - Texas Instruments
Dallas, TX, United States
SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP2G79RSER
SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G79RSER
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-UQFN -40 to 85

Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop 8-UQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258526-SN74AUP2G79RSER
Integrated Circuits (ICs) - Logic - Flip Flops 1258526-SN74AUP2G79RSER
Win Source Part Number: 1258526-SN74AUP2G79R SER Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.3ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-UFQFN Supplier Device Package: 8-UQFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 266 MHz ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27496-2,-296-274 96-1,296-27496-1,296 -27496-6,2156-SN74AU P2G79RSER,-SN74AUP2G 79RSERR,TEXTISSN74AU P2G79RSER Base Product Number: 74AUP2G79

Win Source Part Number: 1258526-SN74AUP2G79RSER
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.3ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-UFQFN
Supplier Device Package: 8-UQFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 266 MHz
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27496-2,-296-27496-1,296-27496-1,296-27496-6,2156-SN74AUP2G79RSER,-SN74AUP2G79RSERR,TEXTISSN74AUP2G79RSER
Base Product Number: 74AUP2G79

Buy Now Datasheet
Flip Flops - 296-27496-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-27496-2-ND
Flip Flops 296-27496-2-ND
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN

Buy Now Datasheet
Flip Flops - SN74AUP2G79RSER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP2G79RSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP2G79RSER
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP2G79RSER
IC FF D-TYPE DUAL 1BIT 8UQFN

IC FF D-TYPE DUAL 1BIT 8UQFN

Supplier's Site
Logic - Flip Flops - SN74AUP2G79RSER - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP2G79RSER
Logic - Flip Flops SN74AUP2G79RSER
IC FF D-TYPE DUAL 1BIT 8UQFN

IC FF D-TYPE DUAL 1BIT 8UQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP2G79RSER 1258526-SN74AUP2G79RSER 296-27496-2-ND SN74AUP2G79RSER SN74AUP2G79RSER SN74AUP2G79RSER
Product Name SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 27.2 ns 6.3 ns 6.3 ns
fMAX 100 MHz 266 MHz 266 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 40175BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
 - 54ALS273E/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type LCC20
Logic Family TTL
View Details
2 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers