Texas Instruments SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74ALS574BNSR

Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOP package, characterized for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOP package, characterized for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - SN74ALS574BNSR - Texas Instruments
Dallas, TX, United States
SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
SN74ALS574BNSR
SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74ALS574BNSR
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70

Buy Now Datasheet
Flip Flops - 296-29185-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-29185-6-ND
Flip Flops 296-29185-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-29185-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-29185-1-ND
Flip Flops 296-29185-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-29185-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-29185-2-ND
Flip Flops 296-29185-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS574BNSR
1099366-SN74ALS574BNSR
Logic - Logic - Flip Flops - SN74ALS574BNSR 1099366-SN74ALS574BNSR
Manufacturer: Texas Instruments Win Source Part Number: 1099366-SN74ALS574BN SR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 18mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 35MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099366-SN74ALS574BNSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 18mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS574BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS574BNSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS574BNSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Logic - Flip Flops - SN74ALS574BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS574BNSR
Logic - Flip Flops SN74ALS574BNSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - SN74ALS574BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS574BNSR
Flip Flops SN74ALS574BNSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS574BNSR 296-29185-6-ND 1099366-SN74ALS574BNSR SN74ALS574BNSR SN74ALS574BNSR SN74ALS574BNSR
Product Name SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALS574BNSR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 14 ns 14 ns 14 ns
fMAX 75 MHz 35 MHz 35 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
6 suppliers